Panasonic Res, Thick Film, 1M2, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J125V

Description
RES, THICK FILM, 1M2, 5%, 0.125W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M2, 5%, 0.125W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 5%, 0.125W, 0805; Resistance Panasonic
44X4270
Res, Thick Film, 1M2, 5%, 0.125W, 0805; Resistance Panasonic 44X4270
RES, THICK FILM, 1M2, 5%, 0.125W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 1M2, 5%, 0.125W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.2Mohm, 5%, 0805; Resistance Panasonic - 05X3601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Mohm, 5%, 0805; Resistance Panasonic
05X3601
Resistor, Thick Film, 1.2Mohm, 5%, 0805; Resistance Panasonic 05X3601
RESISTOR, THICK FILM, 1.2MOHM, 5%, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2MOHM, 5%, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4270
Product Name Res, Thick Film, 1M2, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details