Panasonic Resistor, Thick Film, 12Kohm, 5%, 0805; Resistance Panasonic ERJ-U06J123V

Description
RESISTOR, THICK FILM, 12KOHM, 5%, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 12KOHM, 5%, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 12Kohm, 5%, 0805; Resistance Panasonic - 05X3599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Kohm, 5%, 0805; Resistance Panasonic
05X3599
Resistor, Thick Film, 12Kohm, 5%, 0805; Resistance Panasonic 05X3599
RESISTOR, THICK FILM, 12KOHM, 5%, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 12KOHM, 5%, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic
44X4268
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic 44X4268
RES, THICK FILM, 12K, 5%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3599
Product Name Resistor, Thick Film, 12Kohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details