Panasonic Resistor, Thick Film, 120 Ohm, 5%, 0805; Resistance Panasonic ERJ-U06J121V

Description
RESISTOR, THICK FILM, 120 OHM, 5%, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 120 OHM, 5%, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 120 Ohm, 5%, 0805; Resistance Panasonic - 05X3597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120 Ohm, 5%, 0805; Resistance Panasonic
05X3597
Resistor, Thick Film, 120 Ohm, 5%, 0805; Resistance Panasonic 05X3597
RESISTOR, THICK FILM, 120 OHM, 5%, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 120 OHM, 5%, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.125W, 0805; Resistance Panasonic
44X4266
Res, Thick Film, 120R, 5%, 0.125W, 0805; Resistance Panasonic 44X4266
RES, THICK FILM, 120R, 5%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3597
Product Name Resistor, Thick Film, 120 Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details