Panasonic Res, Thick Film, 12R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J120V

Description
RES, THICK FILM, 12R, 5%, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 12R, 5%, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R, 5%, 0.125W, 0805; Resistance Panasonic - 44X4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 0.125W, 0805; Resistance Panasonic
44X4265
Res, Thick Film, 12R, 5%, 0.125W, 0805; Resistance Panasonic 44X4265
RES, THICK FILM, 12R, 5%, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 12Ohm, 5%, 0805; Resistance Panasonic - 05X3596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Ohm, 5%, 0805; Resistance Panasonic
05X3596
Resistor, Thick Film, 12Ohm, 5%, 0805; Resistance Panasonic 05X3596
RESISTOR, THICK FILM, 12OHM, 5%, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 12OHM, 5%, 0805; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4265
Product Name Res, Thick Film, 12R, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details