Panasonic Resistor, Thick Film, 10Mohm, 5%, 0805; Resistance Panasonic ERJ-U06J106V

Description
RESISTOR, THICK FILM, 10MOHM, 5%, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 10MOHM, 5%, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10Mohm, 5%, 0805; Resistance Panasonic - 05X3589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Mohm, 5%, 0805; Resistance Panasonic
05X3589
Resistor, Thick Film, 10Mohm, 5%, 0805; Resistance Panasonic 05X3589
RESISTOR, THICK FILM, 10MOHM, 5%, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 10MOHM, 5%, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 5%, 0.125W, 0805; Resistance Panasonic - 44X4264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.125W, 0805; Resistance Panasonic
44X4264
Res, Thick Film, 10M, 5%, 0.125W, 0805; Resistance Panasonic 44X4264
RES, THICK FILM, 10M, 5%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3589
Product Name Resistor, Thick Film, 10Mohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details