Panasonic Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J102V

Description
RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic
44X4260
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic 44X4260
RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Kohm, 5%, 0805; Resistance Panasonic - 05X3585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 5%, 0805; Resistance Panasonic
05X3585
Resistor, Thick Film, 1Kohm, 5%, 0805; Resistance Panasonic 05X3585
RESISTOR, THICK FILM, 1KOHM, 5%, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 5%, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4260
Product Name Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details