Panasonic Resistor, Thick Film, 820Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F8203V

Description
RESISTOR, THICK FILM, 820KOHM, 1%, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 820KOHM, 1%, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 820Kohm, 1%, 0805; Resistance Panasonic - 28W1553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820Kohm, 1%, 0805; Resistance Panasonic
28W1553
Resistor, Thick Film, 820Kohm, 1%, 0805; Resistance Panasonic 28W1553
RESISTOR, THICK FILM, 820KOHM, 1%, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 820KOHM, 1%, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.125W, 0805; Resistance Panasonic
44X4253
Res, Thick Film, 820K, 1%, 0.125W, 0805; Resistance Panasonic 44X4253
RES, THICK FILM, 820K, 1%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1553
Product Name Resistor, Thick Film, 820Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details