Panasonic Res, Thick Film, 82K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F8202V

Description
RES, THICK FILM, 82K, 1%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Description
RES, THICK FILM, 82K, 1%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.125W, 0805; Resistance Panasonic
44X4252
Res, Thick Film, 82K, 1%, 0.125W, 0805; Resistance Panasonic 44X4252
RES, THICK FILM, 82K, 1%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 82Kohm, 1%, 0805; Resistance Panasonic - 28W1552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 1%, 0805; Resistance Panasonic
28W1552
Resistor, Thick Film, 82Kohm, 1%, 0805; Resistance Panasonic 28W1552
RESISTOR, THICK FILM, 82KOHM, 1%, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 82KOHM, 1%, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4252
Product Name Res, Thick Film, 82K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers