Panasonic Resistor, Thick Film, 8.2Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F8201V

Description
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 8.2Kohm, 1%, 0805; Resistance Panasonic - 28W1551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Kohm, 1%, 0805; Resistance Panasonic
28W1551
Resistor, Thick Film, 8.2Kohm, 1%, 0805; Resistance Panasonic 28W1551
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2KOHM, 1%, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Panasonic - 44X4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Panasonic
44X4251
Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Panasonic 44X4251
RES, THICK FILM, 8K2, 1%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1551
Product Name Resistor, Thick Film, 8.2Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details