Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F75R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0127
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0127
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1544
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1544
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U06F75R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F75R0V
Resistors - Chip Resistor - Surface Mount ERJ-U06F75R0V
RES 75 OHM 1% 1/8W 0805 SMD

RES 75 OHM 1% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 45X0127 ERJ-U06F75R0V
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details