Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F7502V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1547
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1547
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0130 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0130
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0130
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1547
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details