Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F7500V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0128
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0128
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1545
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1545
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0128
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers