Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F6203V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1538
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1538
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0091
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0091
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 620 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1538
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 620 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details