Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F6202V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0090
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0090
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1537 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1537
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1537
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0090
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details