Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F6201V

Description
Win Source Part Number: 1039507-ERJ-U06F6201 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 8046506; ERJ-6ENF6201V; CRCW08056K20FKEA; RK73H2ATTD6201F; RC0805FR-076K2L; CRCW08056K20FKTA; AC0805FR-076K2LERJU0 6F6201V; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU06F6201V,10-ERJ- U06F6201VTR Base Product Number: ERJ-U06
Request a Quote Datasheet
Description
Win Source Part Number: 1039507-ERJ-U06F6201 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 8046506; ERJ-6ENF6201V; CRCW08056K20FKEA; RK73H2ATTD6201F; RC0805FR-076K2L; CRCW08056K20FKTA; AC0805FR-076K2LERJU0 6F6201V; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU06F6201V,10-ERJ- U06F6201VTR Base Product Number: ERJ-U06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1039507-ERJ-U06F6201V
Resistors - Chip Resistor - Surface Mount 1039507-ERJ-U06F6201V
Win Source Part Number: 1039507-ERJ-U06F6201 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 8046506; ERJ-6ENF6201V; CRCW08056K20FKEA; RK73H2ATTD6201F; RC0805FR-076K2L; CRCW08056K20FKTA; AC0805FR-076K2LERJU0 6F6201V; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU06F6201V,10-ERJ- U06F6201VTR Base Product Number: ERJ-U06

Win Source Part Number: 1039507-ERJ-U06F6201V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U06
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 8046506; ERJ-6ENF6201V; CRCW08056K20FKEA; RK73H2ATTD6201F; RC0805FR-076K2L; CRCW08056K20FKTA; AC0805FR-076K2LERJU06F6201V;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU06F6201V,10-ERJ-U06F6201VTR
Base Product Number: ERJ-U06

Buy Now Datasheet
8W Resistor - 52-ERJ-U06F6201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERJ-U06F6201V
8W Resistor 52-ERJ-U06F6201V
RES 6.2K OHM 1% 1/8W 0805 Product overview: ERJ-U06F6201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U06F6201V can be used for catalog matching and distributor lookup.

RES 6.2K OHM 1% 1/8W 0805 Product overview: ERJ-U06F6201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U06F6201V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1536 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1536
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1536
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1039507-ERJ-U06F6201V 52-ERJ-U06F6201V 28W1536
Product Name Resistors - Chip Resistor - Surface Mount 8W Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details