Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F5102V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0041
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0041
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1527 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1527
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1527
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0041
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details