Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F5101V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 45X0040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
45X0040
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 45X0040
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1526 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1526
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1526
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0040
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details