Panasonic Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-U06F49R9V

Description
RES, 49R9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 05X3436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
05X3436
Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 05X3436
RES, 49R9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 45X0032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
45X0032
Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 45X0032
RES, 49R9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3436
Product Name Res, 49R9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers