Panasonic Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-U06F4991V

Description
RES, 4K99, 1%, 0.125W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 1%, 0.125W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 05X3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
05X3438
Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 05X3438
RES, 4K99, 1%, 0.125W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K99, 1%, 0.125W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 45X0034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
45X0034
Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 45X0034
RES, 4K99, 1%, 0.125W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K99, 1%, 0.125W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3438
Product Name Res, 4K99, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details