Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F47R0V

Description
RES 47 OHM 1% 1/8W 0805 SMD
Description
RES 47 OHM 1% 1/8W 0805 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U06F47R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F47R0V
Resistors - Chip Resistor - Surface Mount ERJ-U06F47R0V
RES 47 OHM 1% 1/8W 0805 SMD

RES 47 OHM 1% 1/8W 0805 SMD

Supplier's Site
Res, Thick Film, 47R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.125W, 0805; Resistance Panasonic
44X4234
Res, Thick Film, 47R, 1%, 0.125W, 0805; Resistance Panasonic 44X4234
RES, THICK FILM, 47R, 1%, 0.125W, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.125W, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 47Ohm, 1%, 0805; Resistance Panasonic - 28W1519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 1%, 0805; Resistance Panasonic
28W1519
Resistor, Thick Film, 47Ohm, 1%, 0805; Resistance Panasonic 28W1519
RESISTOR, THICK FILM, 47OHM, 1%, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 1%, 0805; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U06F47R0V 44X4234
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47R, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details