Panasonic Resistor, Thick Film, 4.7Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F4701V

Description
RESISTOR, THICK FILM, 4.7KOHM, 1%, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 4.7KOHM, 1%, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.7Kohm, 1%, 0805; Resistance Panasonic - 28W1521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 1%, 0805; Resistance Panasonic
28W1521
Resistor, Thick Film, 4.7Kohm, 1%, 0805; Resistance Panasonic 28W1521
RESISTOR, THICK FILM, 4.7KOHM, 1%, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 1%, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U06F4701V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F4701V
Resistors - Chip Resistor - Surface Mount ERJ-U06F4701V
RES 4.7K OHM 1% 1/8W 0805 SMD

RES 4.7K OHM 1% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 28W1521 ERJ-U06F4701V
Product Name Resistor, Thick Film, 4.7Kohm, 1%, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details