Panasonic Resistor, Thick Film, 39Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F3902V

Description
RESISTOR, THICK FILM, 39KOHM, 1%, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 39KOHM, 1%, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 39Kohm, 1%, 0805; Resistance Panasonic - 28W1512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39Kohm, 1%, 0805; Resistance Panasonic
28W1512
Resistor, Thick Film, 39Kohm, 1%, 0805; Resistance Panasonic 28W1512
RESISTOR, THICK FILM, 39KOHM, 1%, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 39KOHM, 1%, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.125W, 0805; Resistance Panasonic
44X4232
Res, Thick Film, 39K, 1%, 0.125W, 0805; Resistance Panasonic 44X4232
RES, THICK FILM, 39K, 1%, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1512
Product Name Resistor, Thick Film, 39Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details