Panasonic Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F3901V

Description
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Panasonic - 44X4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Panasonic
44X4231
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Panasonic 44X4231
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.9Kohm, 1%, 0805; Resistance Panasonic - 28W1511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Kohm, 1%, 0805; Resistance Panasonic
28W1511
Resistor, Thick Film, 3.9Kohm, 1%, 0805; Resistance Panasonic 28W1511
RESISTOR, THICK FILM, 3.9KOHM, 1%, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9KOHM, 1%, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4231
Product Name Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details