Panasonic Resistor, Thick Film, 270Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F2703V

Description
RESISTOR, THICK FILM, 270KOHM, 1%, 0805; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 270KOHM, 1%, 0805; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 270Kohm, 1%, 0805; Resistance Panasonic - 28W1493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270Kohm, 1%, 0805; Resistance Panasonic
28W1493
Resistor, Thick Film, 270Kohm, 1%, 0805; Resistance Panasonic 28W1493
RESISTOR, THICK FILM, 270KOHM, 1%, 0805; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 270KOHM, 1%, 0805; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.125W, 0805; Resistance Panasonic
44X4223
Res, Thick Film, 270K, 1%, 0.125W, 0805; Resistance Panasonic 44X4223
RES, THICK FILM, 270K, 1%, 0.125W, 0805; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.125W, 0805; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1493
Product Name Resistor, Thick Film, 270Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details