Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F2403V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1488 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1488
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1488
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 44X9867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
44X9867
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 44X9867
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1488
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details