Panasonic Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F18R0V

Description
RES, THICK FILM, 18R, 1%, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 18R, 1%, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Panasonic
44X4209
Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Panasonic 44X4209
RES, THICK FILM, 18R, 1%, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 18Ohm, 1%, 0805; Resistance Panasonic - 28W1469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Ohm, 1%, 0805; Resistance Panasonic
28W1469
Resistor, Thick Film, 18Ohm, 1%, 0805; Resistance Panasonic 28W1469
RESISTOR, THICK FILM, 18OHM, 1%, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 18OHM, 1%, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4209
Product Name Res, Thick Film, 18R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details