Panasonic Resistor, Thick Film, 180Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F1803V

Description
RESISTOR, THICK FILM, 180KOHM, 1%, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 180KOHM, 1%, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 180Kohm, 1%, 0805; Resistance Panasonic - 28W1473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180Kohm, 1%, 0805; Resistance Panasonic
28W1473
Resistor, Thick Film, 180Kohm, 1%, 0805; Resistance Panasonic 28W1473
RESISTOR, THICK FILM, 180KOHM, 1%, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 180KOHM, 1%, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.125W, 0805; Resistance Panasonic
44X4213
Res, Thick Film, 180K, 1%, 0.125W, 0805; Resistance Panasonic 44X4213
RES, THICK FILM, 180K, 1%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1473
Product Name Resistor, Thick Film, 180Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details