Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F1603V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 44X9778 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
44X9778
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 44X9778
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1468 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1468
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1468
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9778
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details