Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F13R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 44X9731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
44X9731
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 44X9731
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1454
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1454
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9731
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details