Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F1301V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 44X9735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
44X9735
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 44X9735
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1456
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1456
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9735
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers