Panasonic Res, Thick Film, 1K2, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F1201V

Description
RES, THICK FILM, 1K2, 1%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 1K2, 1%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K2, 1%, 0.125W, 0805; Resistance Panasonic - 44X4201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.125W, 0805; Resistance Panasonic
44X4201
Res, Thick Film, 1K2, 1%, 0.125W, 0805; Resistance Panasonic 44X4201
RES, THICK FILM, 1K2, 1%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.2Kohm, 1%, 0805; Resistance Panasonic - 28W1451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Kohm, 1%, 0805; Resistance Panasonic
28W1451
Resistor, Thick Film, 1.2Kohm, 1%, 0805; Resistance Panasonic 28W1451
RESISTOR, THICK FILM, 1.2KOHM, 1%, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2KOHM, 1%, 0805; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4201
Product Name Res, Thick Film, 1K2, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details