Panasonic Res, Thick Film, 10R5, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F10R5V

Description
RES, THICK FILM, 10R5, 1%, 0.125W, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10R5, 1%, 0.125W, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R5, 1%, 0.125W, 0805; Resistance Panasonic - 44X4192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.125W, 0805; Resistance Panasonic
44X4192
Res, Thick Film, 10R5, 1%, 0.125W, 0805; Resistance Panasonic 44X4192
RES, THICK FILM, 10R5, 1%, 0.125W, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.125W, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 10.5Ohm, 1%, 0805; Resistance Panasonic - 05X3127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.5Ohm, 1%, 0805; Resistance Panasonic
05X3127
Resistor, Thick Film, 10.5Ohm, 1%, 0805; Resistance Panasonic 05X3127
RESISTOR, THICK FILM, 10.5OHM, 1%, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 10.5OHM, 1%, 0805; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4192
Product Name Res, Thick Film, 10R5, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details