Panasonic Resistor, Thick Film, 10.2Ohm, 1%, 0805; Resistance Panasonic ERJ-U06F10R2V

Description
RESISTOR, THICK FILM, 10.2OHM, 1%, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 10.2OHM, 1%, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10.2Ohm, 1%, 0805; Resistance Panasonic - 05X3126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.2Ohm, 1%, 0805; Resistance Panasonic
05X3126
Resistor, Thick Film, 10.2Ohm, 1%, 0805; Resistance Panasonic 05X3126
RESISTOR, THICK FILM, 10.2OHM, 1%, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 10.2OHM, 1%, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Panasonic - 44X4191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Panasonic
44X4191
Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Panasonic 44X4191
RES, THICK FILM, 10R2, 1%, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3126
Product Name Resistor, Thick Film, 10.2Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers