Panasonic Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F1003V

Description
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Panasonic
44X4197
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Panasonic 44X4197
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 100Kohm, 1%, 0805; Resistance Panasonic - 28W1442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100Kohm, 1%, 0805; Resistance Panasonic
28W1442
Resistor, Thick Film, 100Kohm, 1%, 0805; Resistance Panasonic 28W1442
RESISTOR, THICK FILM, 100KOHM, 1%, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 100KOHM, 1%, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4197
Product Name Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details