Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F1002V

Description
RES 10K OHM 1% 1/8W 0805 SMD
Description
RES 10K OHM 1% 1/8W 0805 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U06F1002V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F1002V
Resistors - Chip Resistor - Surface Mount ERJ-U06F1002V
RES 10K OHM 1% 1/8W 0805 SMD

RES 10K OHM 1% 1/8W 0805 SMD

Supplier's Site
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Panasonic
44X4196
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Panasonic 44X4196
RES, THICK FILM, 10K, 1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 10Kohm, 1%, 0805; Resistance Panasonic - 28W1441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 1%, 0805; Resistance Panasonic
28W1441
Resistor, Thick Film, 10Kohm, 1%, 0805; Resistance Panasonic 28W1441
RESISTOR, THICK FILM, 10KOHM, 1%, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 1%, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U06F1002V 44X4196
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details