Panasonic Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F1001V

Description
RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Panasonic
44X4195
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Panasonic 44X4195
RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1Kohm, 1%, 0805; Resistance Panasonic - 28W1440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 1%, 0805; Resistance Panasonic
28W1440
Resistor, Thick Film, 1Kohm, 1%, 0805; Resistance Panasonic 28W1440
RESISTOR, THICK FILM, 1KOHM, 1%, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 1%, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U06F1001V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F1001V
Resistors - Chip Resistor - Surface Mount ERJ-U06F1001V
RES 1K OHM 1% 1/8W 0805 SMD

RES 1K OHM 1% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X4195 ERJ-U06F1001V
Product Name Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details