Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F1000V

Description
RES 100 OHM 1% 1/8W 0805 SMD
Description
RES 100 OHM 1% 1/8W 0805 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U06F1000V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F1000V
Resistors - Chip Resistor - Surface Mount ERJ-U06F1000V
RES 100 OHM 1% 1/8W 0805 SMD

RES 100 OHM 1% 1/8W 0805 SMD

Supplier's Site
Resistor, Thick Film, 100 Ohm, 1%, 0805; Resistance Panasonic - 28W1439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 1%, 0805; Resistance Panasonic
28W1439
Resistor, Thick Film, 100 Ohm, 1%, 0805; Resistance Panasonic 28W1439
RESISTOR, THICK FILM, 100 OHM, 1%, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 1%, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Panasonic
44X4194
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Panasonic 44X4194
RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U06F1000V 28W1439
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 100 Ohm, 1%, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers