Panasonic Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic ERJ-U06D97R6V

Description
CHIP RES, THICK FILM, 97R6, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97R6, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic - 67AC5584 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic
67AC5584
Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic 67AC5584
CHIP RES, THICK FILM, 97R6, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic - 67AC2539 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic
67AC2539
Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic 67AC2539
CHIP RES, THICK FILM, 97R6, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5584
Product Name Chip Res, Thick Film, 97R6, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details