Panasonic Chip Resistor - Surface Mount ERJ-U06D9532V

Description
0805 ANTI-SULFUR RES. , 0.5%, 95
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 95
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D9532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D9532V
Chip Resistor - Surface Mount ERJ-U06D9532V
0805 ANTI-SULFUR RES. , 0.5%, 95

0805 ANTI-SULFUR RES. , 0.5%, 95

Supplier's Site Datasheet
Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic - 66AC5686 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic
66AC5686
Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic 66AC5686
CHIP RES, THICK FILM, 95K3, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic - 66AC5687 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic
66AC5687
Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic 66AC5687
CHIP RES, THICK FILM, 95K3, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.125W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D9532V 66AC5686
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 95K3, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 95300 ohms 95300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details