Panasonic Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic ERJ-U06D9313V

Description
CHIP RES, THICK FILM, 931K, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931K, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic - 66AC5684 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic
66AC5684
Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic 66AC5684
CHIP RES, THICK FILM, 931K, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic - 66AC3696 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic
66AC3696
Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic 66AC3696
CHIP RES, THICK FILM, 931K, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5684
Product Name Chip Res, Thick Film, 931K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details