Panasonic Chip Resistor - Surface Mount ERJ-U06D9311V

Description
0805 ANTI-SULFUR RES. , 0.5%, 9.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 9.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D9311V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D9311V
Chip Resistor - Surface Mount ERJ-U06D9311V
0805 ANTI-SULFUR RES. , 0.5%, 9.

0805 ANTI-SULFUR RES. , 0.5%, 9.

Supplier's Site Datasheet
Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic - 67AC0013 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic
67AC0013
Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic 67AC0013
CHIP RES, THICK FILM, 9K31, 0.125W, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.125W, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic - 66AC1679 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic
66AC1679
Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic 66AC1679
CHIP RES, THICK FILM, 9K31, 0.125W, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.125W, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D9311V 67AC0013
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 9K31, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9310 ohms 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details