Panasonic Chip Resistor - Surface Mount ERJ-U06D9310V

Description
0805 ANTI-SULFUR RES. , 0.5%, 93
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 93
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D9310V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D9310V
Chip Resistor - Surface Mount ERJ-U06D9310V
0805 ANTI-SULFUR RES. , 0.5%, 93

0805 ANTI-SULFUR RES. , 0.5%, 93

Supplier's Site Datasheet
Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic - 65AC9697 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic
65AC9697
Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic 65AC9697
CHIP RES, THICK FILM, 931R, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic - 66AC7169 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic
66AC7169
Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic 66AC7169
CHIP RES, THICK FILM, 931R, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D9310V 65AC9697
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 931R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 931 ohms 931 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details