Panasonic Chip Resistor - Surface Mount ERJ-U06D9103V

Description
0805 ANTI-SULFUR RES. , 0.5%, 91
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 91
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D9103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D9103V
Chip Resistor - Surface Mount ERJ-U06D9103V
0805 ANTI-SULFUR RES. , 0.5%, 91

0805 ANTI-SULFUR RES. , 0.5%, 91

Supplier's Site Datasheet
Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic - 67AC5581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic
67AC5581
Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic 67AC5581
CHIP RES, THICK FILM, 910K, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic - 66AC1678 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic
66AC1678
Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic 66AC1678
CHIP RES, THICK FILM, 910K, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.125W, 0805; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D9103V 67AC5581
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 910K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 910000 ohms 910000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details