Panasonic Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic ERJ-U06D9090V

Description
CHIP RES, THICK FILM, 909R, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909R, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic - 67AC5580 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic
67AC5580
Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic 67AC5580
CHIP RES, THICK FILM, 909R, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic - 67AC2535 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic
67AC2535
Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic 67AC2535
CHIP RES, THICK FILM, 909R, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5580
Product Name Chip Res, Thick Film, 909R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details