Panasonic Chip Resistor - Surface Mount ERJ-U06D8873V

Description
0805 ANTI-SULFUR RES. , 0.5%, 88
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 88
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D8873V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8873V
Chip Resistor - Surface Mount ERJ-U06D8873V
0805 ANTI-SULFUR RES. , 0.5%, 88

0805 ANTI-SULFUR RES. , 0.5%, 88

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic - 66AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic
66AC5679
Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic 66AC5679
CHIP RES, THICK FILM, 887K, 0.125W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.125W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic - 66AC1675 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic
66AC1675
Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic 66AC1675
CHIP RES, THICK FILM, 887K, 0.125W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.125W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D8873V 66AC5679
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 887K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 887000 ohms 887000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details