Panasonic Chip Resistor - Surface Mount ERJ-U06D8661V

Description
0805 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D8661V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8661V
Chip Resistor - Surface Mount ERJ-U06D8661V
0805 ANTI-SULFUR RES. , 0.5%, 8.

0805 ANTI-SULFUR RES. , 0.5%, 8.

Supplier's Site Datasheet
Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic - 66AC1673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic
66AC1673
Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic 66AC1673
CHIP RES, THICK FILM, 8K66, 0.125W, 0805; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.125W, 0805; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic - 66AC1672 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic
66AC1672
Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic 66AC1672
CHIP RES, THICK FILM, 8K66, 0.125W, 0805; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.125W, 0805; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D8661V 66AC1673
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 8K66, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8660 ohms 8660 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details