Panasonic Chip Resistor - Surface Mount ERJ-U06D8660V

Description
0805 ANTI-SULFUR RES. , 0.5%, 86
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 86
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D8660V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8660V
Chip Resistor - Surface Mount ERJ-U06D8660V
0805 ANTI-SULFUR RES. , 0.5%, 86

0805 ANTI-SULFUR RES. , 0.5%, 86

Supplier's Site Datasheet
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic - 67AC5577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic
67AC5577
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic 67AC5577
CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic - 67AC0008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic
67AC0008
Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic 67AC0008
CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866R, 0.125W, 0805; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D8660V 67AC5577
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 866R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 866 ohms 866 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details