Panasonic Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic ERJ-U06D8453V

Description
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic - 67AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic
67AC5576
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic 67AC5576
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic - 67AC0007 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic
67AC0007
Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic 67AC0007
CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.125W, 0805; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5576
Product Name Chip Res, Thick Film, 845K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 845000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers