Panasonic Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic ERJ-U06D8452V

Description
CHIP RES, THICK FILM, 84K5, 0.125W, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84K5, 0.125W, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic - 66AC5678 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic
66AC5678
Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic 66AC5678
CHIP RES, THICK FILM, 84K5, 0.125W, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.125W, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic - 67AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic
67AC1222
Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic 67AC1222
CHIP RES, THICK FILM, 84K5, 0.125W, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.125W, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D8452V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8452V
Chip Resistor - Surface Mount ERJ-U06D8452V
0805 ANTI-SULFUR RES. , 0.5%, 84

0805 ANTI-SULFUR RES. , 0.5%, 84

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC5678 ERJ-U06D8452V
Product Name Chip Res, Thick Film, 84K5, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84500 ohms 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers