Panasonic Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic ERJ-U06D8451V

Description
CHIP RES, THICK FILM, 8K45, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K45, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic - 65AC8331 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic
65AC8331
Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic 65AC8331
CHIP RES, THICK FILM, 8K45, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic - 67AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic
67AC5575
Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic 67AC5575
CHIP RES, THICK FILM, 8K45, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D8451V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8451V
Chip Resistor - Surface Mount ERJ-U06D8451V
0805 ANTI-SULFUR RES. , 0.5%, 8.

0805 ANTI-SULFUR RES. , 0.5%, 8.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8331 ERJ-U06D8451V
Product Name Chip Res, Thick Film, 8K45, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details